TE ConnectivityHardware, Grounding & MountingES8487-000
Description
Body Features Bolt Hole Centers : 81 MM [3.19 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 87 MM [3.42 INCH ]
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 81 MM [3.19 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 87 MM [3.42 INCH ]
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 81 MM [3.19 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ] Height (Installed) : 87 MM [3.42 INCH ]
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 81 MM [3.19 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 2 x M10
Compatible Cable Diameter Range : 15 - 26 MM [.59 - 1.023 INCH ]