TE Connectivity Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity TXR54AB9W-1610BI

Description
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:16; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No
Datasheet
Description
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:16; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity - 55AJ1978 - Newark, An Avnet Company
Chicago, IL, United States
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity
55AJ1978
Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity 55AJ1978
TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:16; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No

TINEL RING SWPT ELBOW BACKSHELL, 15.88MM; Connector Shell Size:16; Cable Diameter Max:15.88mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 55AJ1978
Product Name Tinel Ring Swpt Elbow Backshell, 15.88Mm; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Connector Strain Relief - 5745653-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details