TE Connectivity Cir Backshell/adpt, Str, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1008AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity - 44M2080 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity
44M2080
Cir Backshell/adpt, Str, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity 44M2080
CIR BACKSHELL/ADPT, STR, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 11, ALUM; Connector Shell Size:11; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2080
Product Name Cir Backshell/adpt, Str, Shell Sz 11, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details