TE ConnectivityHardware, Grounding & MountingER0087-000
Description
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM [2.63 - 3.11 INCH ]
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM [2.63 - 3.11 INCH ]
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 3
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 67 - 79 MM [2.63 - 3.11 INCH ]
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia
Body Features
Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features
Number of Cables to be Mounted : 3
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 67 - 79 MM [2.63 - 3.11 INCH ]
Product Availability
Product Availability : Americas, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Asia