TE Connectivity Cable Supports and Fasteners THA-PDKG-21

Description
"Cable Clamp, P-Type Black Fastener 1.250"" ~ 1.375"" (31.75mm ~ 34.93mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.250"" ~ 1.375"" (31.75mm ~ 34.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 844-THA-PDKG-21-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
844-THA-PDKG-21-ND
Cable Supports and Fasteners 844-THA-PDKG-21-ND
"Cable Clamp, P-Type Black Fastener 1.250"" ~ 1.375"" (31.75mm ~ 34.93mm)"

"Cable Clamp, P-Type Black Fastener 1.250"" ~ 1.375"" (31.75mm ~ 34.93mm)"

Buy Now Datasheet
P-Clamp, Size 21, Peek Gf, 31.75-34.93Mm; Cable Clamp / Clip Type Raychem Te Connectivity - 40AH2034 - Newark, An Avnet Company
Chicago, IL, United States
P-Clamp, Size 21, Peek Gf, 31.75-34.93Mm; Cable Clamp / Clip Type Raychem Te Connectivity
40AH2034
P-Clamp, Size 21, Peek Gf, 31.75-34.93Mm; Cable Clamp / Clip Type Raychem Te Connectivity 40AH2034
P-CLAMP, SIZE 21, PEEK GF, 31.75-34.93MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:34.93mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon e), Glass Filled; Cable Clamp / Clip Colour:Black; Height:45.3mm RoHS Compliant: Yes

P-CLAMP, SIZE 21, PEEK GF, 31.75-34.93MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:34.93mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketone), Glass Filled; Cable Clamp / Clip Colour:Black; Height:45.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 844-THA-PDKG-21-ND 40AH2034
Product Name Cable Supports and Fasteners P-Clamp, Size 21, Peek Gf, 31.75-34.93Mm; Cable Clamp / Clip Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2138538 - RS Components, Ltd.
Specs
Diameter 2.236 inch (56.8 mm)
Material Nylon
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details