TE Connectivity Hardware, Grounding & Mounting ES8508-000

Description
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 79 - 93 MM  [3.11 - 3.66 INCH ] Height (Installed) : 138 MM  [5.43 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 79 - 93 MM  [3.11 - 3.66 INCH ] Height (Installed) : 138 MM  [5.43 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8508-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8508-000
Hardware, Grounding & Mounting ES8508-000
Body Features Bolt Hole Centers : 220.6 MM  [8.68 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M12 Compatible Cable Diameter Range : 79 - 93 MM  [3.11 - 3.66 INCH ] Height (Installed) : 138 MM  [5.43 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 220.6 MM  [8.68 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 2 x M12
  • Compatible Cable Diameter Range : 79 - 93 MM  [3.11 - 3.66 INCH ]
  • Height (Installed) : 138 MM  [5.43 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8508-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products