TE ConnectivityHardware, Grounding & MountingET1071-000
Description
Body Features Bolt Hole Centers : 261 MM [10.27 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 175 - 220 MM [6.88 - 8.66 INCH ] Height (Installed) : 299 MM [11.77 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 261 MM [10.27 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 175 - 220 MM [6.88 - 8.66 INCH ] Height (Installed) : 299 MM [11.77 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 261 MM [10.27 INCH ]
Configuration Features Number of Cables to be Mounted : 1
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 175 - 220 MM [6.88 - 8.66 INCH ] Height (Installed) : 299 MM [11.77 INCH ]
Mechanical Attachment Mounting Options : Flat Mount - Stainless
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 261 MM [10.27 INCH ]
Configuration Features
Number of Cables to be Mounted : 1
Dimensions
Bolt Size : 2 x M16
Compatible Cable Diameter Range : 175 - 220 MM [6.88 - 8.66 INCH ]