TE Connectivity Cable Supports and Fasteners THA-PDKG-17

Description
"Cable Clamp, P-Type Black Fastener 1.000"" ~ 1.125"" (25.40mm ~ 28.58mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.000"" ~ 1.125"" (25.40mm ~ 28.58mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 844-THA-PDKG-17-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
844-THA-PDKG-17-ND
Cable Supports and Fasteners 844-THA-PDKG-17-ND
"Cable Clamp, P-Type Black Fastener 1.000"" ~ 1.125"" (25.40mm ~ 28.58mm)"

"Cable Clamp, P-Type Black Fastener 1.000"" ~ 1.125"" (25.40mm ~ 28.58mm)"

Buy Now Datasheet
P-Clamp, Size 17, Peek Gf, 25.4-28.58Mm; Cable Clamp / Clip Type Raychem Te Connectivity - 40AH2032 - Newark, An Avnet Company
Chicago, IL, United States
P-Clamp, Size 17, Peek Gf, 25.4-28.58Mm; Cable Clamp / Clip Type Raychem Te Connectivity
40AH2032
P-Clamp, Size 17, Peek Gf, 25.4-28.58Mm; Cable Clamp / Clip Type Raychem Te Connectivity 40AH2032
P-CLAMP, SIZE 17, PEEK GF, 25.4-28.58MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:28.58mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon e), Glass Filled; Cable Clamp / Clip Colour:Black; External Width:12.7mmRoHS Compliant: Yes

P-CLAMP, SIZE 17, PEEK GF, 25.4-28.58MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:28.58mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketone), Glass Filled; Cable Clamp / Clip Colour:Black; External Width:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 844-THA-PDKG-17-ND 40AH2032
Product Name Cable Supports and Fasteners P-Clamp, Size 17, Peek Gf, 25.4-28.58Mm; Cable Clamp / Clip Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 109464 - RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
Material Polyamide 66
View Details