TE Connectivity Hardware, Grounding & Mounting ES8501-000

Description
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM  [4.09 - 4.72 INCH ] Height (Installed) : 287 MM  [11.3 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM  [4.09 - 4.72 INCH ] Height (Installed) : 287 MM  [11.3 INCH ] Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ES8501-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ES8501-000
Hardware, Grounding & Mounting ES8501-000
Body Features Bolt Hole Centers : 290 MM  [11.41 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 104 - 120 MM  [4.09 - 4.72 INCH ] Height (Installed) : 287 MM  [11.3 INCH ] Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 290 MM  [11.41 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 2 x M16
  • Compatible Cable Diameter Range : 104 - 120 MM  [4.09 - 4.72 INCH ]
  • Height (Installed) : 287 MM  [11.3 INCH ]

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ES8501-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products