TE Connectivity Connector Shell Size Te Connectivity TXR40AZ00-1007BI.

Description
Connector Shell Size:11B; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:- RoHS Compliant: No
Description
Connector Shell Size:11B; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Te Connectivity - 32AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Te Connectivity
32AC3871
Connector Shell Size Te Connectivity 32AC3871
Connector Shell Size:11B; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:- RoHS Compliant: No

Connector Shell Size:11B; Cable Diameter Max:8.9mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 32AC3871
Product Name Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174469-3 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details