TE Connectivity Hardware, Grounding & Mounting ER0069-000

Description
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM  [2.48 - 2.95 INCH ] Height (Installed) : 260 MM  [10.23 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM  [2.48 - 2.95 INCH ] Height (Installed) : 260 MM  [10.23 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0069-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0069-000
Hardware, Grounding & Mounting ER0069-000
Body Features Bolt Hole Centers : 187 MM  [7.36 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM  [2.48 - 2.95 INCH ] Height (Installed) : 260 MM  [10.23 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Body Features


  • Bolt Hole Centers : 187 MM  [7.36 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 63 - 75 MM  [2.48 - 2.95 INCH ]
  • Height (Installed) : 260 MM  [10.23 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount

Product Availability


  • Product Availability : Asia, Americas, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0069-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products