TE Connectivity Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB90-1208AI

Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity - 44M1975 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
44M1975
Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity 44M1975
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1975
Product Name Circular Backshell/adaptor, 90 Degree, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820450 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Connector Strain Relief - 5205731-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details