TE Connectivity Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity TXR40AB00-2214AI

Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:23; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:23; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity - 54K2910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
54K2910
Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity 54K2910
CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:23; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR; Connector Shell Size:23; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 54K2910
Product Name Circular Backshell/adaptor; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details