TE Connectivity Tinel Ring Swpt Elbow Backshell, 7.92Mm; Connector Shell Size Te Connectivity TXR54AB9W-1005BI

Description
TINEL RING SWPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No
Datasheet
Description
TINEL RING SWPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinel Ring Swpt Elbow Backshell, 7.92Mm; Connector Shell Size Te Connectivity - 55AJ1977 - Newark, An Avnet Company
Chicago, IL, United States
Tinel Ring Swpt Elbow Backshell, 7.92Mm; Connector Shell Size Te Connectivity
55AJ1977
Tinel Ring Swpt Elbow Backshell, 7.92Mm; Connector Shell Size Te Connectivity 55AJ1977
TINEL RING SWPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No

TINEL RING SWPT ELBOW BACKSHELL, 7.92MM; Connector Shell Size:10; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:MIL-DTL-26482 Series II & MIL-DTL-83723 Series I & II Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 55AJ1977
Product Name Tinel Ring Swpt Elbow Backshell, 7.92Mm; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details