TE Connectivity Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1814AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity - 44M2120 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity
44M2120
Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity 44M2120
CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 19, ALUM; Connector Shell Size:19; Cable Diameter Max:22.23mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2120
Product Name Cir Backshell/adpt, Str, Shell Sz 19, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200372 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.417 inch (36 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details