TE Connectivity Circular Clamp, 6.4Mm, Size 9/a; Connector Shell Size Raychem Te Connectivity TXR40AB00-0804BI

Description
CIRCULAR CLAMP, 6.4MM, SIZE 9/A; Connector Shell Size:9/A; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III, MIL-DTL-38999 Series IV Circular Connectors RoHS Compliant: No
Description
CIRCULAR CLAMP, 6.4MM, SIZE 9/A; Connector Shell Size:9/A; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III, MIL-DTL-38999 Series IV Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, 6.4Mm, Size 9/a; Connector Shell Size Raychem Te Connectivity - 44M1764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, 6.4Mm, Size 9/a; Connector Shell Size Raychem Te Connectivity
44M1764
Circular Clamp, 6.4Mm, Size 9/a; Connector Shell Size Raychem Te Connectivity 44M1764
CIRCULAR CLAMP, 6.4MM, SIZE 9/A; Connector Shell Size:9/A; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III, MIL-DTL-38999 Series IV Circular Connectors RoHS Compliant: No

CIRCULAR CLAMP, 6.4MM, SIZE 9/A; Connector Shell Size:9/A; Cable Diameter Max:6.4mm; Strain Relief Material:Aluminum; Product Range:TXR Series; For Use With:AMP MIL-DTL-38999 Series III, MIL-DTL-38999 Series IV Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1764
Product Name Circular Clamp, 6.4Mm, Size 9/a; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief with Dome Nut - 85820420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 206322-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 16; 7 to 14 mm; 22.5 mm; 43 mm; Neoprene; Black - 70074435 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.886 inch (22.5 mm)
View Details