TE Connectivity Circular Backshell/adaptor, 90 Degree, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC90-0804AI

Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Description
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, 90 Degree, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity - 44M2177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, 90 Degree, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity
44M2177
Circular Backshell/adaptor, 90 Degree, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity 44M2177
CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIRCULAR BACKSHELL/ADAPTOR, 90 DEGREE, SHELL SZ 9, ALUM; Connector Shell Size:9; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2177
Product Name Circular Backshell/adaptor, 90 Degree, Shell Sz 9, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Connector Strain Relief - 1-2308348-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details