TE Connectivity Cable Clamp, 21, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity TXR40AB00-2010AI

Description
CABLE CLAMP, 21, ALUMINIUM ALLOY; Connector Shell Size:21; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No
Description
CABLE CLAMP, 21, ALUMINIUM ALLOY; Connector Shell Size:21; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 21, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity - 17AH9446 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 21, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
17AH9446
Cable Clamp, 21, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity 17AH9446
CABLE CLAMP, 21, ALUMINIUM ALLOY; Connector Shell Size:21; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

CABLE CLAMP, 21, ALUMINIUM ALLOY; Connector Shell Size:21; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 17AH9446
Product Name Cable Clamp, 21, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Boots & Strain Relief - 446450-4 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details