TE Connectivity Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity TXR40AB00-1406AI

Description
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity - 17AH9440 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
17AH9440
Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity 17AH9440
CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

CABLE CLAMP, 15, ALUMINIUM ALLOY; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 17AH9440
Product Name Cable Clamp, 15, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 13.5; 3 to 9 mm; 20.4 mm; 39 mm; Neoprene; IP 68 - 70075259 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details