CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 23, ALUM; Connector Shell Size:23; Cable Diameter Max:28.57mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 44M1869 |
| Product Name | Circular Backshell/adaptor, Straight, Shell Sz 23, Alum; Connector Shell Size Raychem Te Connectivity |