TE ConnectivityHardware, Grounding & MountingER0065-000
Description
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM [2.48 - 2.95 INCH ] Height (Installed) : 130 MM [5.11 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Asia, Europe, Middle East & Africa
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM [2.48 - 2.95 INCH ] Height (Installed) : 130 MM [5.11 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Asia, Europe, Middle East & Africa
Body Features Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 63 - 75 MM [2.48 - 2.95 INCH ] Height (Installed) : 130 MM [5.11 INCH ]
Mechanical Attachment Mounting Options : Strut Nut - Stainless
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Asia, Europe, Middle East & Africa
Body Features
Bolt Hole Centers : 187 MM [7.36 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 1 x M12
Compatible Cable Diameter Range : 63 - 75 MM [2.48 - 2.95 INCH ]
Height (Installed) : 130 MM [5.11 INCH ]
Mechanical Attachment
Mounting Options : Strut Nut - Stainless
Product Availability
Product Availability : Australia, New Zealand & Pacific Islands, China, Americas, Asia, Europe, Middle East & Africa