TE Connectivity EM7084-000 Cable Harness
TE Connectivity EM7084-000 Cable Harness
"Cable Clamp, P-Type Black Fastener 0.875"" ~ 1.000"" (22.22mm ~ 25.40mm)"
CABLE MOUNTING & HARNESS ACCESSO
P-CLAMP, SIZE 15, PEEK GF, 22.23-25.4MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2222276 | 844-THA-PDKG-15-ND | 40AH2031 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | P-Clamp, Size 15, Peek Gf, 22.23-25.4Mm; Cable Clamp / Clip Type Raychem Te Connectivity |
| Diameter | 1.000 inch (25.4 mm) |