TE ConnectivityHardware, Grounding & MountingES8514-000
Description
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 158 MM [6.22 INCH ]
Product Availability Product Availability : Worldwide
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 158 MM [6.22 INCH ]
Product Availability Product Availability : Worldwide
Body Features Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features Number of Cables to be Mounted : 2
Dimensions Bolt Size : 2 x M16 Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ] Height (Installed) : 158 MM [6.22 INCH ]
Product Availability Product Availability : Worldwide
Body Features
Bolt Hole Centers : 258 MM [10.15 INCH ]
Configuration Features
Number of Cables to be Mounted : 2
Dimensions
Bolt Size : 2 x M16
Compatible Cable Diameter Range : 89 - 104 MM [3.5 - 4.09 INCH ]