TE Connectivity Hardware, Grounding & Mounting ET1065-000

Description
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless Product Availability Product Availability : Worldwide
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless Product Availability Product Availability : Worldwide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ET1065-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ET1065-000
Hardware, Grounding & Mounting ET1065-000
Body Features Bolt Hole Centers : 82 MM  [3.23 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 2 x M10 Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ] Height (Installed) : 62 MM  [2.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount - Stainless Product Availability Product Availability : Worldwide

Body Features


  • Bolt Hole Centers : 82 MM  [3.23 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 2 x M10
  • Compatible Cable Diameter Range : 15 - 26 MM  [.59 - 1.023 INCH ]
  • Height (Installed) : 62 MM  [2.44 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount - Stainless

Product Availability


  • Product Availability : Worldwide
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ET1065-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745173-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Cable Clips & Clamps - 3957476 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.378 inch (9.6 mm)
View Details
2 suppliers