TE Connectivity EM7082-000 Cable Harness
TE Connectivity EM7082-000 Cable Harness
"Cable Clamp, P-Type Black Fastener 0.625"" ~ 0.750"" (15.88mm ~ 19.05mm)"
CBL CLAMP P-TYPE BLACK FASTENER
P-CLAMP, SIZE 11, PEEK GF, 15.88-19.05MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:19.05mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2222271 | 844-THA-PDKG-11-ND | 40AH2029 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | P-Clamp, Size 11, Peek Gf, 15.88-19.05Mm; Cable Clamp / Clip Type Raychem Te Connectivity |
| Diameter | 0.750 inch (19.05 mm) |