TE Connectivity EM7078-000 Cable Harness
TE Connectivity EM7078-000 Cable Harness
"Cable Clamp, P-Type Black Fastener 0.125"" ~ 0.250"" (3.18mm ~ 6.35mm)"
CBL CLAMP P-TYPE BLACK FASTENER
P-CLAMP, SIZE 3, PEEK GF, 3.18-6.35MM; Cable Clamp / Clip Type:Hinged P-Clamp; Internal Diameter:6.35mm; Cable Clamp / Clip Material:PEEK (Polyetheretherketon
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 2222263 | 844-THA-PDKG-03-ND | 40AH2025 |
| Product Name | Cable Clips & Clamps | Cable Supports and Fasteners | P-Clamp, Size 3, Peek Gf, 3.18-6.35Mm; Cable Clamp / Clip Type Raychem Te Connectivity |
| Diameter | 0.250 inch (6.35 mm) |