TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity TXR40AB00-1206AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity - 44M1788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
44M1788
Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity 44M1788
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 13, ALUM; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: No

Supplier's Site
Cable Clamp, 13, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity - 17AH9438 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 13, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity
17AH9438
Cable Clamp, 13, Aluminium Alloy; Connector Shell Size Raychem Te Connectivity 17AH9438
CABLE CLAMP, 13, ALUMINIUM ALLOY; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

CABLE CLAMP, 13, ALUMINIUM ALLOY; Connector Shell Size:13; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminium Alloy; Product Range:TXR Series; For Use With:MIL-C-38999, Series III & IV Class C,F,K,W & RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M1788
Product Name Circular Backshell/adaptor, Straight, Shell Sz 13, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820580 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200232 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.913 inch (23.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details