TE Connectivity Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1406AI

Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity - 44M2095 - Newark, An Avnet Company
Chicago, IL, United States
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
44M2095
Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity 44M2095
CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIR BACKSHELL/ADPT, STR, SHELL SZ 15, ALUM; Connector Shell Size:15; Cable Diameter Max:9.52mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2095
Product Name Cir Backshell/adpt, Str, Shell Sz 15, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details