TE Connectivity Circular Backshell/adaptor, Straight, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity TXR40AC00-1610AI

Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet
Description
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Backshell/adaptor, Straight, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity - 44M2106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Backshell/adaptor, Straight, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity
44M2106
Circular Backshell/adaptor, Straight, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity 44M2106
CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

CIRCULAR BACKSHELL/ADAPTOR, STRAIGHT, SHELL SZ 17, ALUM; Connector Shell Size:17; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum Alloy; Product Range:Tinel Lock Code 40 Series; Accessory Type:Tinel Lock Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M2106
Product Name Circular Backshell/adaptor, Straight, Shell Sz 17, Alum; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details