TE Connectivity Hardware, Grounding & Mounting ER0062-000

Description
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97 - 2.48 INCH ] Height (Installed) : 240 MM  [9.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97 - 2.48 INCH ] Height (Installed) : 240 MM  [9.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0062-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0062-000
Hardware, Grounding & Mounting ER0062-000
Body Features Bolt Hole Centers : 163 MM  [6.42 INCH ] Configuration Features Number of Cables to be Mounted : 4 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 63 MM  [1.97 - 2.48 INCH ] Height (Installed) : 240 MM  [9.44 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas

Body Features


  • Bolt Hole Centers : 163 MM  [6.42 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 4

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 50 - 63 MM  [1.97 - 2.48 INCH ]
  • Height (Installed) : 240 MM  [9.44 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa, Americas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0062-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 943061-1 - TE Connectivity
Specs
Material Nylon
View Details
Connector Strain Relief - 1-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Clips & Clamps - 3957498 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.441 inch (11.2 mm)
View Details
2 suppliers