Panasonic 2SK4084LS

Description
MOSFET, T14A, 500V, 0.52ohm, N-Channel
Request a Quote
Description
MOSFET, T14A, 500V, 0.52ohm, N-Channel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel silicon MOSFET for general-purpose switching, in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 500 V, a DC drain current of 9.6 A at Tc=25°C, and a static drain-to-source on-state resistance of 0.4 to 0.52 Ω at ID=7 A and VGS=10 V. The device features avalanche resistance with a single-pulse energy rating of 122 mJ and meets the HVP process for high reliability. It is designed for use in standard electronic applications and is not intended for life-sustaining or safety-critical systems.

Datasheet Summary
Powered by GS/AI

N-channel silicon MOSFET for general-purpose switching, in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 500 V, a DC drain current of 9.6 A at Tc=25°C, and a static drain-to-source on-state resistance of 0.4 to 0.52 Ω at ID=7 A and VGS=10 V. The device features avalanche resistance with a single-pulse energy rating of 122 mJ and meets the HVP process for high reliability. It is designed for use in standard electronic applications and is not intended for life-sustaining or safety-critical systems.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4084LS - Rochester Electronics
Newburyport, MA, United States
MOSFET, T14A, 500V, 0.52ohm, N-Channel

MOSFET, T14A, 500V, 0.52ohm, N-Channel

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK4084LS
Polarity N-Channel
Unlock Full Specs
to access all available technical data