Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single AA1A4M-T(ND)-A

Description
Small Signal Bipolar Transistor, 0.1A, 1-Ele, NPN
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A, 1-Ele, NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AA1A4M-T(ND)-A - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 1-Ele, NPN

Small Signal Bipolar Transistor, 0.1A, 1-Ele, NPN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 959545-AA1A4M-T(ND)-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
959545-AA1A4M-T(ND)-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 959545-AA1A4M-T(ND)-A
Win Source Part Number: 959545-AA1A4M-T(ND)- A Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0095 Mfr: Renesas Electronics America Inc Other Names: RENRNSAA1A4M-T(ND)-A ,2156-AA1A4M-T(ND)-A RoHS Status: Not applicable

Win Source Part Number: 959545-AA1A4M-T(ND)-A
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0095
Mfr: Renesas Electronics America Inc
Other Names: RENRNSAA1A4M-T(ND)-A,2156-AA1A4M-T(ND)-A
RoHS Status: Not applicable

Buy Now
Singapore, Singapore
Bipolar Transistor
276-AA1A4M-T(ND)-A
Bipolar Transistor 276-AA1A4M-T(ND)-A
SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: AA1A4M-T(ND)-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AA1A4M-T(ND)-A can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR Product overview: AA1A4M-T(ND)-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AA1A4M-T(ND)-A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - AA1A4M-T(ND)-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
AA1A4M-T(ND)-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single AA1A4M-T(ND)-A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number AA1A4M-T(ND)-A 959545-AA1A4M-T(ND)-A 276-AA1A4M-T(ND)-A AA1A4M-T(ND)-A
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2467453 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
TRANSISTORS - RF Transistors (BJT) - BC848BWE6327 - 977133-BC848BWE6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; SOT-323
View Details
2 suppliers