NXP Semiconductors TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T09VD300NR1 A2T09VD300NR1

Description
Airfast, RF Power LDMOS Transistor, 720-960 MHz, 80 W Avg., 48 V
Request a Quote Datasheet
Description
Airfast, RF Power LDMOS Transistor, 720-960 MHz, 80 W Avg., 48 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A2T09VD300NR1 - Rochester Electronics
Newburyport, MA, United States
Airfast, RF Power LDMOS Transistor, 720-960 MHz, 80 W Avg., 48 V

Airfast, RF Power LDMOS Transistor, 720-960 MHz, 80 W Avg., 48 V

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T09VD300NR1 - 858889-A2T09VD300NR1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T09VD300NR1
858889-A2T09VD300NR1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T09VD300NR1 858889-A2T09VD300NR1
Manufacturer: NXP Win Source Part Number: 858889-A2T09VD300NR1 Features: RF Mosfet LDMOS (Dual) 48 V 1.2 A 920MHz 21.5dB 79W TO-270WB-6A Package: Reel - TR Package: TO-270-6 Variant, Flat Leads Family Name: A2T09 Categories: Discrete Semiconductor Products Case / Package: TO-270WB-6A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: NXP
Win Source Part Number: 858889-A2T09VD300NR1
Features: RF Mosfet LDMOS (Dual) 48 V 1.2 A 920MHz 21.5dB 79W TO-270WB-6A
Package: Reel - TR
Package: TO-270-6 Variant, Flat Leads
Family Name: A2T09
Categories: Discrete Semiconductor Products
Case / Package: TO-270WB-6A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
A2T09VD300NR1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs A2T09VD300NR1
RF MOSFET LDMOS 48V TO270-6

RF MOSFET LDMOS 48V TO270-6

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors RF Transistors
Product Number A2T09VD300NR1 858889-A2T09VD300NR1 A2T09VD300NR1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - A2T09VD300NR1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type FM6F SOT3; TO-270WB-6A TO-270-6 Variant, Flat Leads
Unlock Full Specs
to access all available technical data