The 50A02SP is a PNP epitaxial planar silicon transistor for low-frequency amplifier and switching applications in small motor drives and muting circuits. It comes in a 3-pin SOT-23 package with dimensions of 2.2 mm × 1.3 mm × 1.3 mm. The device has a maximum collector current of 500 mA and a collector dissipation of 400 mW. The collector-to-emitter
RF Small Signal Bipolar Transistor, 0.5A, PNP
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 50A02SP |
| Polarity | PNP |