Small Signal Field-Effect Transistor
P-Channel 50V 70mA (Ta) 150mW (Ta) Surface Mount MCP
MOSFET P-CH 50V 70MA 3MCP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 5LP01M-TL-E | 5LP01M-TL-E-ND | 5LP01M-TL-E |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT323; SC-70 (SOT-323) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |