onsemi 2SK3618-E

Description
N-Channel Silicon MOSFET
Request a Quote
Description
N-Channel Silicon MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET in a TP-FA package, designed for general-purpose switching applications. It features low ON-resistance, ultrahigh-speed switching, and 4V drive capability. Maximum drain-to-source voltage is 100 V, drain current is 8 A (DC) or 32 A (pulse), and allowable power dissipation is 20 W at Tc=25°C. Channel temperature rating is 150°C. Electrical characteristics include RDS(on) of 100 to 180 mΩ at ID=4A and VGS=4-10V, input capacitance of 880 pF, and total gate charge of 24 nC. Operating and storage temperature range is -55°C to +150°C. Meets no specified industry standards beyond general semiconductor reliability guidelines.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET in a TP-FA package, designed for general-purpose switching applications. It features low ON-resistance, ultrahigh-speed switching, and 4V drive capability. Maximum drain-to-source voltage is 100 V, drain current is 8 A (DC) or 32 A (pulse), and allowable power dissipation is 20 W at Tc=25°C. Channel temperature rating is 150°C. Electrical characteristics include RDS(on) of 100 to 180 mΩ at ID=4A and VGS=4-10V, input capacitance of 880 pF, and total gate charge of 24 nC. Operating and storage temperature range is -55°C to +150°C. Meets no specified industry standards beyond general semiconductor reliability guidelines.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK3618-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET

N-Channel Silicon MOSFET

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK3618-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827289P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ALD212914PAL - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 10.6 volts
IDSS 80 milliamps
Packing Method Tube; Tube
View Details
2 suppliers
CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers