onsemi N-Channel 37A 100V 0.032ohm MOSFET Transistor 2SK3709

Description
37A, 100V, 0.032ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet
Description
37A, 100V, 0.032ohm, N-Channel Power MOSFET, TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2SK3709 - Rochester Electronics
Newburyport, MA, United States
37A, 100V, 0.032ohm, N-Channel Power MOSFET, TO-220AB

37A, 100V, 0.032ohm, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 37A 100V 0.032ohm MOSFET Transistor
278-2SK3709
N-Channel 37A 100V 0.032ohm MOSFET Transistor 278-2SK3709
37A, 100V, 0.032ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, FULL PACK-3 Product overview: 2SK3709 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 100V, 0.032ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 100V, 0.032ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3709 can be used for catalog matching and distributor lookup.

37A, 100V, 0.032ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, FULL PACK-3 Product overview: 2SK3709 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 37A, 100V, 0.032ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 37A, 100V, 0.032ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3709 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3709 - 075639-2SK3709 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3709
075639-2SK3709
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3709 075639-2SK3709
Manufacturer: ON Semiconductor Win Source Part Number: 075639-2SK3709 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075639-2SK3709
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3709 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3709
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3709
MOSFET N-CH 100V 37A TO220ML

MOSFET N-CH 100V 37A TO220ML

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 2SK3709 278-2SK3709 075639-2SK3709 2SK3709
Product Name N-Channel 37A 100V 0.032ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3709 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data