The 2SK3816-1E is an N-channel power MOSFET in a TO-262-3L package, rated for 60 V drain-to-source voltage and 40 A continuous drain current, with a typical on-resistance of 20 mΩ at 10 V gate drive. It features a total gate charge of 40 nC, input capacitance of 1780 pF, and can handle single-pulse avalanche energy up to 60 mJ. The device is designed for 4 V drive compatibility and operates with a maximum channel temperature of 150 °C. The package measures approximately 10.0 mm × 9.7 mm × 4.5 mm, with a mass of 1.6 g. It meets RoHS compliance and is supplied in 50-piece tubes.
Power Field-Effect Transistor, N-Channel, MOSFET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SK3816-1E |
| Polarity | N-Channel |