The 6N136TSR2VM is an 8-pin surface-mount high-speed transistor optocoupler in the 6N136M series, featuring a 0.4-inch lead spacing and compliance with DIN EN/IEC 60747-5-5 safety standards. It provides a current transfer ratio of 19% to 50% with 16 mA input current, a propagation delay of 0.8 µs to 1.0 µs, and a common mode transient immunity of 15,000 V/µs minimum. The device supports a supply voltage range of 4.5 V to 20 V and operates over a temperature range of 0°C to 70°C. It meets UL 1577 with 5,000 VAC RMS isolation for 1 minute, has a maximum working insulation voltage of 890 V peak, and a through-insulation distance of at least 0.5 mm.
High Speed Transistor Optocouplers
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 6N136TSR2VM |
| Package Type | O-8PW |