The ADP3415 is a dual MOSFET driver optimized for synchronous buck converter applications, driving two N-channel MOSFETs using a single PWM signal. It features anticross conduction protection, programmable transition delay, undervoltage lockout, and synchronous drive disable. The device operates over a temperature range of 0°C to 100°C and is available in a 10-lead MSOP package measuring 3.00 mm × 3.00 mm with a body height of 1.10 mm max. Quiescent current in shutdown mode is less than 65 µA. The ADP3415 meets RoHS compliance and is designed for use in mobile computing and multiphase CPU power supplies. The ADP3415LRM-REEL variant is packaged in a 3,000-piece reel per MSOP (RM-10) package, conforming to JEDEC MO-187BA standards.
Dual MOSFET Driver with BOOTSTRAPPING
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ADP3415LRM-REEL |
| Package Type | TSSOP10 |