Panasonic 6HN04MHTL-E

Description
N-Channel Silicon MOSFET
Request a Quote
Description
N-Channel Silicon MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET in an MCPH3 package for general-purpose switching, rated for 60 V drain-to-source voltage, 200 mA continuous drain current, and 0.6 W power dissipation when mounted on a 900 mm² × 0.8 mm ceramic substrate. It supports 4 V gate drive, with RDS(on) of 2.6 Ω to 3.7 Ω at VGS=4 V and ID=50 mA, and operates with a channel temperature up to 150 °C. Typical total gate charge is 1.88 nC at VGS=10 V.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET in an MCPH3 package for general-purpose switching, rated for 60 V drain-to-source voltage, 200 mA continuous drain current, and 0.6 W power dissipation when mounted on a 900 mm² × 0.8 mm ceramic substrate. It supports 4 V gate drive, with RDS(on) of 2.6 Ω to 3.7 Ω at VGS=4 V and ID=50 mA, and operates with a channel temperature up to 150 °C. Typical total gate charge is 1.88 nC at VGS=10 V.

Suppliers

Company
Product
Description
Supplier Links
 - 6HN04MHTL-E - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET

N-Channel Silicon MOSFET

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6HN04MHTL-E
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6228-55C,118 - 1025152-BUK6228-55C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 60000 milliwatts
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers