N-Channel Silicon MOSFET for FM tuner and VHF-band amplifier applications, housed in a 3-pin package with dimensions of 8.0 mm length, 5.2 mm width, and 1.9 mm height. Features include low noise (2.0 dB typical at 100 MHz), high power gain (35 dB typical at 100 MHz), and small reverse transfer capacitance (0.035 pF at 1 MHz). Absolute maximum ratings are 15 V drain-to-source voltage, -5 V gate-to-source voltage, 30 mA drain current, and 200 mW power dissipation. Operates with a channel temperature up to 150°C and storage temperature from -55°C to +150°C. Marked as KA. The part is classified by IDSS in the 6 to 10 mA range for the -5 variant, consistent with the 2SK3720 series specification.
N-Channel Silicon MOSFET For FM Tuner, Vhf-Band Amplifier Applications
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK3720-5-TB-E |
| Polarity | N-Channel |