Win Source Part Number: 1355280-A3T19H455W23
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
Mfr: NXP USA Inc.
Series: *
Package: Bulk
Product Status: Active
REACH Status: REACH Unaffected
RF Mosfet LDMOS (Dual) 30V 540mA 1.93GHz ~ 1.99GHz 16.4dB 81W ACP-1230S-4L2S
RF MOSFET LDMOS 30V ACP1230S-4 Product overview: A3T19H455W23SR6 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-A3T19H455W23SR6 can be used for catalog matching and distributor lookup.
RF Power Field-Effect Transistor
RF MOSFET LDMOS 30V ACP1230S-4
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 1355280-A3T19H455W23SR6 | A3T19H455W23SR6-ND | 285-A3T19H455W23SR6 | A3T19H455W23SR6 | A3T19H455W23SR6 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs | RF FETs, MOSFETs | 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | ACP-1230S-4L2S | Tape & Reel (TR) | CFM6F | ACP-1230S-4L2S |
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement |