Power Field-Effect Transistor
Win Source Part Number: 1037799-2SK3714(0)-S
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 13mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: MP-45F
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas
Other Names: 2156-2SK3714(0)-S12-
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
RoHS Status: RoHS non-compliant
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 2SK3714(0)-S12-AZ | 1037799-2SK3714(0)-S12-AZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | |
| Package Type | TO-220; TO-220FP | SOT3 |