onsemi N-Channel 650V 12A 720mOhm MOSFET Transistor 2SK4089LS

Description
Power MOSFET 650V 12A 720mOhm Single N-Channel TO-220FL, 100-BLKBG Product overview: 2SK4089LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 12A, 720mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 720mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4089LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 650V 12A 720mOhm Single N-Channel TO-220FL, 100-BLKBG Product overview: 2SK4089LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 12A, 720mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 720mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4089LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V 12A 720mOhm MOSFET Transistor
278-2SK4089LS
N-Channel 650V 12A 720mOhm MOSFET Transistor 278-2SK4089LS
Power MOSFET 650V 12A 720mOhm Single N-Channel TO-220FL, 100-BLKBG Product overview: 2SK4089LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 12A, 720mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 720mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4089LS can be used for catalog matching and distributor lookup.

Power MOSFET 650V 12A 720mOhm Single N-Channel TO-220FL, 100-BLKBG Product overview: 2SK4089LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 12A, 720mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 12A, 720mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4089LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK4089LS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK4089LS-ND
Single FETs, MOSFETs 2SK4089LS-ND
N-Channel 650V 8.5A (Tc) 2W (Ta), 40W (Tc) Through Hole TO-220FI(LS)

N-Channel 650V 8.5A (Tc) 2W (Ta), 40W (Tc) Through Hole TO-220FI(LS)

Buy Now Datasheet
 - 2SK4089LS - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET General-Purpose Switching Device Application

N-Channel Silicon MOSFET General-Purpose Switching Device Application

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4089LS - 1004759-2SK4089LS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4089LS
1004759-2SK4089LS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4089LS 1004759-2SK4089LS
Manufacturer: ON Semiconductor Win Source Part Number: 1004759-2SK4089LS Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FI(LS) Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8.5A (Tc) Max Gate Charge: 45.4nC @ 10V Max Input Capacitance: 1200pF @ 30V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 720 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004759-2SK4089LS
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FI(LS)
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 8.5A (Tc)
Max Gate Charge: 45.4nC @ 10V
Max Input Capacitance: 1200pF @ 30V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 720 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK4089LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK4089LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK4089LS
MOSFET N-CH 650V 8.5A TO220FI

MOSFET N-CH 650V 8.5A TO220FI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK4089LS 2SK4089LS-ND 2SK4089LS 1004759-2SK4089LS 2SK4089LS
Product Name N-Channel 650V 12A 720mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4089LS Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; TO-220-3 TO-220; SOT3; TO-220FI(LS) TO-220; TO-220-3 Full Pack
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data