Win Source Part Number: 1037829-2SK4070-ZK-E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: NEC Corporation
Other Names: 2156-2SK4070-ZK-E2-A
Small Signal Field-Effect Transistor, 1A, 600V, N-Channel MOSFET, TO-252AA
N-CHANNEL MOSFET
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 1037829-2SK4070-ZK-E2-AY | 2SK4070-ZK-E2-AY | 2SK4070-ZK-E2-AY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | SOT3 | TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |