Panasonic 2SK4096LS

Description
N-Channel Silicon MOSFET General-Purpose Switching Device Application
Request a Quote
Description
N-Channel Silicon MOSFET General-Purpose Switching Device Application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching, in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 500 V, continuous drain current of 7.1 A at Tc=25°C, and pulse drain current of 32 A. The device exhibits low on-state resistance of 0.65 to 0.85 Ω at ID=4A and VGS=10V, with total gate charge of 24 nC. Avalanche energy is rated at 397 mJ, and it guarantees avalanche current up to 8 A. Input, output, and reverse transfer capacitances are 600 pF, 130 pF, and 28 pF respectively at VDS=30 V and f=1 MHz. The operating channel temperature range is up to 150°C, with storage temperature from -55°C to +150°C. The part meets high-reliability HVP process standards and features mica-less packaging for improved attachment workability.

Datasheet Summary
Powered by GS/AI

N-Channel Silicon MOSFET for general-purpose switching, in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 500 V, continuous drain current of 7.1 A at Tc=25°C, and pulse drain current of 32 A. The device exhibits low on-state resistance of 0.65 to 0.85 Ω at ID=4A and VGS=10V, with total gate charge of 24 nC. Avalanche energy is rated at 397 mJ, and it guarantees avalanche current up to 8 A. Input, output, and reverse transfer capacitances are 600 pF, 130 pF, and 28 pF respectively at VDS=30 V and f=1 MHz. The operating channel temperature range is up to 150°C, with storage temperature from -55°C to +150°C. The part meets high-reliability HVP process standards and features mica-less packaging for improved attachment workability.

Suppliers

Company
Product
Description
Supplier Links
 - 2SK4096LS - Rochester Electronics
Newburyport, MA, United States
N-Channel Silicon MOSFET General-Purpose Switching Device Application

N-Channel Silicon MOSFET General-Purpose Switching Device Application

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK4096LS
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
55V 75A MOSFET Transistor - 278-BUK754R0-55B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers