N-Channel Silicon MOSFET for general-purpose switching applications in a TO-220FI(LS) package. It has a drain-to-source voltage rating of 600 V, a continuous drain current of 6 A at Tc=25°C, and a pulsed drain current of 28 A. The device features low ON-resistance (0.9 to 1.1 Ω at ID=3.5A, VGS=10V), low input capacitance (600 pF at VDS=30V), and avalanche energy tolerance of 292 mJ. It supports ultrahigh-speed switching with a total gate charge of 23.5 nC and includes avalanche current guarantee up to 7 A.
N-Channel Silicon MOSFET For General Purpose Switching Device Application
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2SK4098LS-YOC11 |
| Polarity | N-Channel |