NXP Semiconductors Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF A2T18S160W31GSR3

Description
Airfast RF Power LDMOS Transistor 1805-1995 MHz, 32 W Avg., 28 V
Request a Quote Datasheet
Description
Airfast RF Power LDMOS Transistor 1805-1995 MHz, 32 W Avg., 28 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A2T18S160W31GSR3 - Rochester Electronics
Newburyport, MA, United States
Airfast RF Power LDMOS Transistor 1805-1995 MHz, 32 W Avg., 28 V

Airfast RF Power LDMOS Transistor 1805-1995 MHz, 32 W Avg., 28 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324103-A2T18S160W31GSR3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324103-A2T18S160W31GSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324103-A2T18S160W31GSR3
Manufacturer: NXP USA Inc. Win Source Part Number: 1324103-A2T18S160W31 GSR3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Reel - TR Standard Package: 250 Voltage - Rated: 65 V Frequency: 1.88GHz Current - Test: 1 A Gain: 19.9dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 32W Supplier Device Package: NI-780GS-2L2LA Case / Package: NI-780GS-2L2LA ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 935312705128 Base Product Number: A2T18 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1324103-A2T18S160W31GSR3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Reel - TR
Standard Package: 250
Voltage - Rated: 65 V
Frequency: 1.88GHz
Current - Test: 1 A
Gain: 19.9dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 32W
Supplier Device Package: NI-780GS-2L2LA
Case / Package: NI-780GS-2L2LA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 935312705128
Base Product Number: A2T18
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
A2T18S160W31GSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs A2T18S160W31GSR3
RF MOSFET LDMOS 28V NI780

RF MOSFET LDMOS 28V NI780

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET RF MOSFET Transistors RF Transistors
Product Number A2T18S160W31GSR3 1324103-A2T18S160W31GSR3 A2T18S160W31GSR3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type CFM4 SOT3; NI-780GS-2L2LA NI-780GS-2L2LA
Unlock Full Specs
to access all available technical data