onsemi N-Channel 14A 500V 0.52ohm MOSFET Transistor 2SK4084LS

Description
14A, 500V, 0.52ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4084LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.52ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.52ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4084LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A, 500V, 0.52ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4084LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.52ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.52ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4084LS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14A 500V 0.52ohm MOSFET Transistor
278-2SK4084LS
N-Channel 14A 500V 0.52ohm MOSFET Transistor 278-2SK4084LS
14A, 500V, 0.52ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4084LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.52ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.52ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4084LS can be used for catalog matching and distributor lookup.

14A, 500V, 0.52ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220FI(LS), 3 PIN Product overview: 2SK4084LS from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 500V, 0.52ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14A, 500V, 0.52ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK4084LS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2SK4084LS - Rochester Electronics
Newburyport, MA, United States
MOSFET, T14A, 500V, 0.52ohm, N-Channel

MOSFET, T14A, 500V, 0.52ohm, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 985534-2SK4084LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
985534-2SK4084LS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 985534-2SK4084LS
Win Source Part Number: 985534-2SK4084LS Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc) Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V Power Dissipation (Max): 2W (Ta), 37W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FI(LS) Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Sanyo Other Names: 2156-2SK4084LS-60005 7

Win Source Part Number: 985534-2SK4084LS
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 9.6A (Tc)
Rds On (Max) @ Id, Vgs: 520mOhm @ 7A, 10V
Power Dissipation (Max): 2W (Ta), 37W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FI(LS)
Gate Charge (Qg) (Max) @ Vgs: 38.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 30 V
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Sanyo
Other Names: 2156-2SK4084LS-600057

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK4084LS 2SK4084LS 985534-2SK4084LS
Product Name N-Channel 14A 500V 0.52ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 2000 milliwatts 2000 to 37000 milliwatts
Unlock Full Specs
to access all available technical data